Capital Lighting, Inc. 44938-782 Bathroom Fixtures-Four Lights 605215

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652036408 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652036408 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44938-782 Bathroom Fixtures-Four Lights - 605215 - Capital Lighting, Inc.
Columbus, OH, USA
44938-782 Bathroom Fixtures-Four Lights
605215
44938-782 Bathroom Fixtures-Four Lights 605215
PRODUCT DETAILS / SPECS Width/Dia: 35.75 Height: 9.13 Extension: 8.13 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Heirloom Bronze Product Name: Four Light Wall/Bath UPC: 785652036408 Category: Wall - Bath Lighting Glass: Smokey Amber Connection: Wall / Bath Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 35.75
Height: 9.13
Extension: 8.13
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Heirloom Bronze
Product Name: Four Light Wall/Bath
UPC: 785652036408
Category: Wall - Bath Lighting
Glass: Smokey Amber
Connection: Wall / Bath
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605215
Product Name 44938-782 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details