Capital Lighting, Inc. MC59MB Fans-Light Kits 605181

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 4.9 Product Name: Champagne Mist Melon Bowl Light Kit UPC: 026586980628 Category: Ceiling Fan Lights Glass: Mediterranean Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23590/MC59 MB.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 4.9 Product Name: Champagne Mist Melon Bowl Light Kit UPC: 026586980628 Category: Ceiling Fan Lights Glass: Mediterranean Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23590/MC59 MB.HTML

Suppliers

Company
Product
Description
Supplier Links
MC59MB Fans-Light Kits - 605181 - Capital Lighting, Inc.
Columbus, OH, USA
MC59MB Fans-Light Kits
605181
MC59MB Fans-Light Kits 605181
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.59 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Weight: 4.9 Product Name: Champagne Mist Melon Bowl Light Kit UPC: 026586980628 Category: Ceiling Fan Lights Glass: Mediterranean Bronze Shipped Via: UPS Safety Rating: ETL/CETL Safety Listing: Dry Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC59-L-CUL-E NG-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23590/MC59 MB.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.59
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Weight: 4.9
Product Name: Champagne Mist Melon Bowl Light Kit
UPC: 026586980628
Category: Ceiling Fan Lights
Glass: Mediterranean Bronze
Shipped Via: UPS
Safety Rating: ETL/CETL
Safety Listing: Dry
Instruction: http://www.montecarlofans.com/InstructionSheets/MC59-L-CUL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/23590/MC59MB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605181
Product Name MC59MB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details