PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 18.75
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 28.12
Product Name: 60`` Ceiling Fan
UPC: 026586980802
Category: Ceiling Fans
Glass: Matte Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.67 Dia
Wire: 6.5`
Motor size: 212X28
Motor housing: 10.4
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 30
Blade span: 60
Blade type: ABS
Electricity Use: 59
Light Kit: Included
Speeds: 3 speed RPM: Low - 44/High - 106
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5995
Airflow Efficienty: 102
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605168 |
| Product Name | 4VOR60PND Fans-Ceiling Fans |