PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 18.26
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Roman Bronze
Weight: 14.65
Product Name: 52`` Ceiling Fan
UPC: 026586979844
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 6.93 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 9.23
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 58
Light Kit: Included
Speeds: 3 speed RPM: Low - 94/High - 190
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 4978
Airflow Efficienty: 86
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605166 |
| Product Name | 3MRR52RBD Fans-Ceiling Fans |