PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.58
Bulb
Finish: Polished Nickel
Weight: 9.57
Product Name: 24`` Ceiling Fan
UPC: 026586982141
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Damp
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 153X10
Motor housing: 7.62
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 24
Electricity Use: 41
Speeds: 3 speed RPM: Low - 111/High - 219
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 1807
Airflow Efficienty: 45
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605161 |
| Product Name | 3TF24PN Fans-Huggers |