Capital Lighting, Inc. MC222TSG Fans-Light Kits 605152

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze / Light Tea Stain Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982431 Category: Ceiling Fan Lights Glass: Roman Bronze / Light Tea Stain Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23976/MC22 2TSG.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze / Light Tea Stain Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982431 Category: Ceiling Fan Lights Glass: Roman Bronze / Light Tea Stain Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23976/MC22 2TSG.HTML

Suppliers

Company
Product
Description
Supplier Links
MC222TSG Fans-Light Kits - 605152 - Capital Lighting, Inc.
Columbus, OH, USA
MC222TSG Fans-Light Kits
605152
MC222TSG Fans-Light Kits 605152
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Roman Bronze / Light Tea Stain Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982431 Category: Ceiling Fan Lights Glass: Roman Bronze / Light Tea Stain Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23976/MC22 2TSG.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Roman Bronze / Light Tea Stain
Weight: 3.27
Product Name: Bowl Light Kit W/Mb
UPC: 026586982431
Category: Ceiling Fan Lights
Glass: Roman Bronze / Light Tea Stain
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC222-ETL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/23976/MC222TSG.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605152
Product Name MC222TSG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details