Capital Lighting, Inc. MC222CMG Fans-Light Kits 605150

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Mist Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982455 Category: Ceiling Fan Lights Glass: Champagne Mist Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23974/MC22 2CMG.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Mist Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982455 Category: Ceiling Fan Lights Glass: Champagne Mist Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23974/MC22 2CMG.HTML

Suppliers

Company
Product
Description
Supplier Links
MC222CMG Fans-Light Kits - 605150 - Capital Lighting, Inc.
Columbus, OH, USA
MC222CMG Fans-Light Kits
605150
MC222CMG Fans-Light Kits 605150
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 7.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Champagne Mist Weight: 3.27 Product Name: Bowl Light Kit W/Mb UPC: 026586982455 Category: Ceiling Fan Lights Glass: Champagne Mist Shipped Via: UPS Instruction: http://www.montecarl ofans.com/Instructio nSheets/MC222-ETL-EN G-CF.pdf Parts Diagram: http://www.montecarl ofans.com/23974/MC22 2CMG.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 7.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Champagne Mist
Weight: 3.27
Product Name: Bowl Light Kit W/Mb
UPC: 026586982455
Category: Ceiling Fan Lights
Glass: Champagne Mist
Shipped Via: UPS
Instruction: http://www.montecarlofans.com/InstructionSheets/MC222-ETL-ENG-CF.pdf
Parts Diagram: http://www.montecarlofans.com/23974/MC222CMG.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605150
Product Name MC222CMG Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details