PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 15.15
Bulb
Finish: Polished Nickel
Weight: 18.7
Product Name: 52`` Ceiling Fan
UPC: 026586981977
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.17 Dia
Wire: 6.5`
Motor size: 188X15
Motor housing: 11.02
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 15
Blade span: 52
Electricity Use: 68
Speeds: 3 speed RPM: Low - 65/High - 175
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6080
Airflow Efficienty: 89
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605136 |
| Product Name | 5CQ52PN Fans-Ceiling Fans |