PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 29.97
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Mediterranean Bronze
Weight: 46.86
Product Name: 60`` Ceiling Fan
UPC: 026586980673
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 8.8 Dia
Wire: 6.5`
Motor size: 212X25
Motor housing: 15.8
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 60
Electricity Use: 76
Light Kit: Included
Speeds: 3 speed RPM: Low - 30/High - 110
Optional Control: CK300 - Wall or Hand-Held Combination Kit w/ Reverse and Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5734
Airflow Efficienty: 76
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605133 |
| Product Name | 5CSR60MBD Fans-Ceiling Fans |