PRODUCT DETAILS / SPECS
Width/Dia: 68.00
Height: 16.50
Bulb
Finish: Brushed Steel
Weight: 32.43
Product Name: 68`` Ceiling Fan
UPC: 026586980840
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.16 Dia
Wire: 6.5`
Motor size: 212X25
Motor housing: 13.68
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 68
Electricity Use: 80
Speeds: 3 speed RPM: Low - 49/High - 143
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 9090
Airflow Efficienty: 113
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605132 |
| Product Name | 5EM68BS Fans-Ceiling Fans |