PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.10
Bulb
Type: Halogen
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 18.7
Product Name: 52`` Ceiling Fan
UPC: 026586981618
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.12 Dia
Wire: 6.5`
Motor size: 172X12
Motor housing: 11.1
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 65
Light Kit: Included
Speeds: 3 speed RPM: Low - 64/High - 168
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5140
Airflow Efficienty: 79
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605131 |
| Product Name | 5DI52PND Fans-Ceiling Fans |