PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 27.24
Product Name: 56`` Ceiling Fan
UPC: 026586980666
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Wet
Canopy: 5.9 Dia
Wire: 6.5`
Motor size: 188X22
Motor housing: 13.74
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 13
Blade span: 56
Blade type: ABS
Electricity Use: 66
Light Kit: Included
Speeds: 3 speed RPM: Low - 93/High - 175
Optional Control: Fan Speed Pull Chain & On/Off Light Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6371
Airflow Efficienty: 96
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605130 |
| Product Name | 5ED56RBD Fans-Wet Location |