PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.50
Bulb
Finish: Old Chicago
Weight: 16.83
Product Name: 52`` Ceiling Fan
UPC: 026586980703
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: UL/CUL
Safety Listing: Dry
Canopy: 5.16 Dia
Wire: 6.5`
Motor size: 153X15
Motor housing: 11
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 11
Blade span: 52
Electricity Use: 66
Speeds: 3 speed RPM: Low - 65/High - 1
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6182
Airflow Efficienty: 94
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605113 |
| Product Name | 5HM52OC Fans-Ceiling Fans |