PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 17.25
Bulb
Type: G-9
Qty: 3
Wattage: 40
Finish: Roman Bronze
Weight: 22.55
Product Name: 52`` Ceiling Fan
UPC: 026586980796
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Canopy: 5.11 Dia
Wire: 6.5`
Motor size: 172X16
Motor housing: 10.55
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 12
Blade span: 52
Electricity Use: 57
Light Kit: Included
Speeds: 3 speed RPM: Low - 74/High - 169
Optional Control: CK250 - Wall or Hand-Held Combination Kit w/ Downlight Control
Reverse Air: Yes
Airflow Efficienty: 5094
Airflow Efficienty: 90
Instruction: http://www.montecarl
Parts Diagram: http://www.montecarl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 605110 |
| Product Name | 5MFR52RBD Fans-Ceiling Fans |