Capital Lighting, Inc. MFDEERRB Fans-Light Kits 605010

Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Deer Scene Accessory for Motif Fan UPC: 026586980901 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23592/MFDE ERRB.HTML
Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Deer Scene Accessory for Motif Fan UPC: 026586980901 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23592/MFDE ERRB.HTML

Suppliers

Company
Product
Description
Supplier Links
MFDEERRB Fans-Light Kits - 605010 - Capital Lighting, Inc.
Columbus, OH, USA
MFDEERRB Fans-Light Kits
605010
MFDEERRB Fans-Light Kits 605010
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Deer Scene Accessory for Motif Fan UPC: 026586980901 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23592/MFDE ERRB.HTML

PRODUCT DETAILS / SPECS
Bulb
Finish: Roman Bronze
Product Name: Deer Scene Accessory for Motif Fan
UPC: 026586980901
Category: Accessories
Glass: Matte Opal
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/23592/MFDEERRB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605010
Product Name MFDEERRB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details