Capital Lighting, Inc. MFWESTRB Fans-Light Kits 605009

Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Western Scene Accessory for Motif Fan UPC: 026586980864 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23596/MFWE STRB.HTML
Description
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Western Scene Accessory for Motif Fan UPC: 026586980864 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23596/MFWE STRB.HTML

Suppliers

Company
Product
Description
Supplier Links
MFWESTRB Fans-Light Kits - 605009 - Capital Lighting, Inc.
Columbus, OH, USA
MFWESTRB Fans-Light Kits
605009
MFWESTRB Fans-Light Kits 605009
PRODUCT DETAILS / SPECS Bulb Finish: Roman Bronze Product Name: Western Scene Accessory for Motif Fan UPC: 026586980864 Category: Accessories Glass: Matte Opal Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/23596/MFWE STRB.HTML

PRODUCT DETAILS / SPECS
Bulb
Finish: Roman Bronze
Product Name: Western Scene Accessory for Motif Fan
UPC: 026586980864
Category: Accessories
Glass: Matte Opal
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/23596/MFWESTRB.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 605009
Product Name MFWESTRB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details