Capital Lighting, Inc. 26801-WB Sconces-Single Glass 604999

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26801-WB Sconces-Single Glass - 604999 - Capital Lighting, Inc.
Columbus, OH, USA
26801-WB Sconces-Single Glass
604999
26801-WB Sconces-Single Glass 604999
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.75 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.75
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604999
Product Name 26801-WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details