Capital Lighting, Inc. 26804-WB Bathroom Fixtures-Four Lights 604996

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26804-WB Bathroom Fixtures-Four Lights - 604996 - Capital Lighting, Inc.
Columbus, OH, USA
26804-WB Bathroom Fixtures-Four Lights
604996
26804-WB Bathroom Fixtures-Four Lights 604996
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Warm Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 7.75
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Warm Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604996
Product Name 26804-WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details