Capital Lighting, Inc. 26829-WB Mid. Chandeliers-Glass Up 604995

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Warm Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Warm Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26829-WB Mid. Chandeliers-Glass Up - 604995 - Capital Lighting, Inc.
Columbus, OH, USA
26829-WB Mid. Chandeliers-Glass Up
604995
26829-WB Mid. Chandeliers-Glass Up 604995
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Warm Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Warm Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604995
Product Name 26829-WB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details