Capital Lighting, Inc. 26803-WB Bathroom Fixtures-Three Lights 604994

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26803-WB Bathroom Fixtures-Three Lights - 604994 - Capital Lighting, Inc.
Columbus, OH, USA
26803-WB Bathroom Fixtures-Three Lights
604994
26803-WB Bathroom Fixtures-Three Lights 604994
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.75 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Warm Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.75
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Warm Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604994
Product Name 26803-WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details