Capital Lighting, Inc. 26812-WB Large Chandeliers-Glass Shade 604993

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Warm Bronze Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Warm Bronze Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26812-WB Large Chandeliers-Glass Shade - 604993 - Capital Lighting, Inc.
Columbus, OH, USA
26812-WB Large Chandeliers-Glass Shade
604993
26812-WB Large Chandeliers-Glass Shade 604993
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 48.50 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Warm Bronze Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 48.50
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Warm Bronze
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604993
Product Name 26812-WB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details