Capital Lighting, Inc. 26821-WB Mini Pendants-Rod 604991

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26821-WB Mini Pendants-Rod - 604991 - Capital Lighting, Inc.
Columbus, OH, USA
26821-WB Mini Pendants-Rod
604991
26821-WB Mini Pendants-Rod 604991
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Warm Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Warm Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604991
Product Name 26821-WB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details