Capital Lighting, Inc. 26922-TM Island/Pool Table-2 Light Bar 604975

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 22.00 Length 22.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 22.00 Length 22.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
26922-TM Island/Pool Table-2 Light Bar - 604975 - Capital Lighting, Inc.
Columbus, OH, USA
26922-TM Island/Pool Table-2 Light Bar
604975
26922-TM Island/Pool Table-2 Light Bar 604975
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 22.00 Length 22.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tarnish Metal Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 22.00
Length 22.00
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tarnish Metal
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604975
Product Name 26922-TM Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details