Capital Lighting, Inc. 27004-BBZ Bathroom Fixtures-Four Lights 604969

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27004-BBZ Bathroom Fixtures-Four Lights - 604969 - Capital Lighting, Inc.
Columbus, OH, USA
27004-BBZ Bathroom Fixtures-Four Lights
604969
27004-BBZ Bathroom Fixtures-Four Lights 604969
PRODUCT DETAILS / SPECS Width/Dia: 36.75 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.75
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burleson Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604969
Product Name 27004-BBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details