Capital Lighting, Inc. 27403-SG Bathroom Fixtures-Three Lights 604952

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27403-SG Bathroom Fixtures-Three Lights - 604952 - Capital Lighting, Inc.
Columbus, OH, USA
27403-SG Bathroom Fixtures-Three Lights
604952
27403-SG Bathroom Fixtures-Three Lights 604952
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Shimmer Gold Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Shimmer Gold
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604952
Product Name 27403-SG Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details