Capital Lighting, Inc. 27001-BBZ Sconces-Single Glass 604943

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27001-BBZ Sconces-Single Glass - 604943 - Capital Lighting, Inc.
Columbus, OH, USA
27001-BBZ Sconces-Single Glass
604943
27001-BBZ Sconces-Single Glass 604943
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burleson Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604943
Product Name 27001-BBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details