Capital Lighting, Inc. 27034-SN Pendants-Bowl Style 604938

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
27034-SN Pendants-Bowl Style - 604938 - Capital Lighting, Inc.
Columbus, OH, USA
27034-SN Pendants-Bowl Style
604938
27034-SN Pendants-Bowl Style 604938
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604938
Product Name 27034-SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details