Capital Lighting, Inc. 27025-SN Mid. Chandeliers-Glass Up 604937

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27025-SN Mid. Chandeliers-Glass Up - 604937 - Capital Lighting, Inc.
Columbus, OH, USA
27025-SN Mid. Chandeliers-Glass Up
604937
27025-SN Mid. Chandeliers-Glass Up 604937
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 31.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Satin Nickel Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 31.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Satin Nickel
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604937
Product Name 27025-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details