Capital Lighting, Inc. 27034-BBZ Pendants-Bowl Style 604935

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
27034-BBZ Pendants-Bowl Style - 604935 - Capital Lighting, Inc.
Columbus, OH, USA
27034-BBZ Pendants-Bowl Style
604935
27034-BBZ Pendants-Bowl Style 604935
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 31.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 31.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burleson Bronze
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604935
Product Name 27034-BBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details