Capital Lighting, Inc. 27029-BBZ Mid. Chandeliers-Glass Up 604933

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27029-BBZ Mid. Chandeliers-Glass Up - 604933 - Capital Lighting, Inc.
Columbus, OH, USA
27029-BBZ Mid. Chandeliers-Glass Up
604933
27029-BBZ Mid. Chandeliers-Glass Up 604933
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burleson Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604933
Product Name 27029-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details