Capital Lighting, Inc. 27032-SN Island/Pool Table-2 Light Bar 604932

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
27032-SN Island/Pool Table-2 Light Bar - 604932 - Capital Lighting, Inc.
Columbus, OH, USA
27032-SN Island/Pool Table-2 Light Bar
604932
27032-SN Island/Pool Table-2 Light Bar 604932
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Length 24.50 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Length 24.50
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604932
Product Name 27032-SN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details