Capital Lighting, Inc. 27029-SN Mid. Chandeliers-Glass Up 604931

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27029-SN Mid. Chandeliers-Glass Up - 604931 - Capital Lighting, Inc.
Columbus, OH, USA
27029-SN Mid. Chandeliers-Glass Up
604931
27029-SN Mid. Chandeliers-Glass Up 604931
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Satin Nickel Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Satin Nickel
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604931
Product Name 27029-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details