Capital Lighting, Inc. 27229-TC Mid. Chandeliers-Candle 604929

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tortoise Crackle Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tortoise Crackle Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27229-TC Mid. Chandeliers-Candle - 604929 - Capital Lighting, Inc.
Columbus, OH, USA
27229-TC Mid. Chandeliers-Candle
604929
27229-TC Mid. Chandeliers-Candle 604929
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Tortoise Crackle Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Tortoise Crackle
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604929
Product Name 27229-TC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details