Capital Lighting, Inc. 27232-TC Sconces-Double Candle 604924

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Crackle Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Crackle Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27232-TC Sconces-Double Candle - 604924 - Capital Lighting, Inc.
Columbus, OH, USA
27232-TC Sconces-Double Candle
604924
27232-TC Sconces-Double Candle 604924
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tortoise Crackle Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tortoise Crackle
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604924
Product Name 27232-TC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details