Capital Lighting, Inc. 27312-ATL Large Chandeliers-Candle 604922

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Antique Linen Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Antique Linen Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27312-ATL Large Chandeliers-Candle - 604922 - Capital Lighting, Inc.
Columbus, OH, USA
27312-ATL Large Chandeliers-Candle
604922
27312-ATL Large Chandeliers-Candle 604922
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 52.25 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Antique Linen Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 52.25
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Antique Linen
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604922
Product Name 27312-ATL Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details