Capital Lighting, Inc. 27102-BBZ Bathroom Fixtures-Two Lights 604919

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27102-BBZ Bathroom Fixtures-Two Lights - 604919 - Capital Lighting, Inc.
Columbus, OH, USA
27102-BBZ Bathroom Fixtures-Two Lights
604919
27102-BBZ Bathroom Fixtures-Two Lights 604919
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604919
Product Name 27102-BBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details