Capital Lighting, Inc. 27103-BBZ Bathroom Fixtures-Three Lights 604917

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27103-BBZ Bathroom Fixtures-Three Lights - 604917 - Capital Lighting, Inc.
Columbus, OH, USA
27103-BBZ Bathroom Fixtures-Three Lights
604917
27103-BBZ Bathroom Fixtures-Three Lights 604917
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604917
Product Name 27103-BBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details