Capital Lighting, Inc. 27129-BBZ Mid. Chandeliers-Glass Up 604915

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27129-BBZ Mid. Chandeliers-Glass Up - 604915 - Capital Lighting, Inc.
Columbus, OH, USA
27129-BBZ Mid. Chandeliers-Glass Up
604915
27129-BBZ Mid. Chandeliers-Glass Up 604915
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burleson Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burleson Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604915
Product Name 27129-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details