Capital Lighting, Inc. 27104-BBZ Bathroom Fixtures-Four Lights 604914

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
27104-BBZ Bathroom Fixtures-Four Lights - 604914 - Capital Lighting, Inc.
Columbus, OH, USA
27104-BBZ Bathroom Fixtures-Four Lights
604914
27104-BBZ Bathroom Fixtures-Four Lights 604914
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 9.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burleson Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 9.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burleson Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604914
Product Name 27104-BBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details