Capital Lighting, Inc. 27121-BBZ Sconces-Single Glass 604913

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
27121-BBZ Sconces-Single Glass - 604913 - Capital Lighting, Inc.
Columbus, OH, USA
27121-BBZ Sconces-Single Glass
604913
27121-BBZ Sconces-Single Glass 604913
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.75 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burleson Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.75
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burleson Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604913
Product Name 27121-BBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details