Capital Lighting, Inc. 27126-BBZ Mid. Chandeliers-Glass Up 604912

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27126-BBZ Mid. Chandeliers-Glass Up - 604912 - Capital Lighting, Inc.
Columbus, OH, USA
27126-BBZ Mid. Chandeliers-Glass Up
604912
27126-BBZ Mid. Chandeliers-Glass Up 604912
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 25.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Burleson Bronze Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 25.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Burleson Bronze
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604912
Product Name 27126-BBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details