Capital Lighting, Inc. 27122-BBZ Island/Pool Table-2 Light Bar 604911

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
27122-BBZ Island/Pool Table-2 Light Bar - 604911 - Capital Lighting, Inc.
Columbus, OH, USA
27122-BBZ Island/Pool Table-2 Light Bar
604911
27122-BBZ Island/Pool Table-2 Light Bar 604911
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Length 10.00 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Length 10.00
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604911
Product Name 27122-BBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details