Capital Lighting, Inc. 27123-BBZ Mid. Chandeliers-Glass Down 604910

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27123-BBZ Mid. Chandeliers-Glass Down - 604910 - Capital Lighting, Inc.
Columbus, OH, USA
27123-BBZ Mid. Chandeliers-Glass Down
604910
27123-BBZ Mid. Chandeliers-Glass Down 604910
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604910
Product Name 27123-BBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details