Capital Lighting, Inc. 27133-BBZ Pendants-Bowl Style 604909

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
27133-BBZ Pendants-Bowl Style - 604909 - Capital Lighting, Inc.
Columbus, OH, USA
27133-BBZ Pendants-Bowl Style
604909
27133-BBZ Pendants-Bowl Style 604909
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604909
Product Name 27133-BBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details