Capital Lighting, Inc. 27222-TC Island/Pool Table-2 Light Bar 604902

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.25 Length 25.25 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.25 Length 25.25 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
27222-TC Island/Pool Table-2 Light Bar - 604902 - Capital Lighting, Inc.
Columbus, OH, USA
27222-TC Island/Pool Table-2 Light Bar
604902
27222-TC Island/Pool Table-2 Light Bar 604902
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.25 Length 25.25 Extension: 72 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tortoise Crackle Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.25
Length 25.25
Extension: 72
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tortoise Crackle
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604902
Product Name 27222-TC Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details