Capital Lighting, Inc. 27212-TC Large Chandeliers-Candle 604901

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 51.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Tortoise Crackle Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 51.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Tortoise Crackle Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
27212-TC Large Chandeliers-Candle - 604901 - Capital Lighting, Inc.
Columbus, OH, USA
27212-TC Large Chandeliers-Candle
604901
27212-TC Large Chandeliers-Candle 604901
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 51.50 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Tortoise Crackle Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 51.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Tortoise Crackle
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604901
Product Name 27212-TC Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details