Capital Lighting, Inc. 27221-TC Mini Pendants-Chain 604900

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
27221-TC Mini Pendants-Chain - 604900 - Capital Lighting, Inc.
Columbus, OH, USA
27221-TC Mini Pendants-Chain
604900
27221-TC Mini Pendants-Chain 604900
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Crackle Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Crackle
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604900
Product Name 27221-TC Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details