Capital Lighting, Inc. 27533-SI Pendants-Fabric Shade 604797

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
27533-SI Pendants-Fabric Shade - 604797 - Capital Lighting, Inc.
Columbus, OH, USA
27533-SI Pendants-Fabric Shade
604797
27533-SI Pendants-Fabric Shade 604797
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Seville Iron Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Seville Iron
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604797
Product Name 27533-SI Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details