Capital Lighting, Inc. Sconces-Single Candle 604782

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 2 Product Name: One Light Wall Sconce UPC: 633779007002 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 2 Product Name: One Light Wall Sconce UPC: 633779007002 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 604782 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
604782
Sconces-Single Candle 604782
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wet White Weight: 2 Product Name: One Light Wall Sconce UPC: 633779007002 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Length 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wet White
Weight: 2
Product Name: One Light Wall Sconce
UPC: 633779007002
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604782
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details