Capital Lighting, Inc. Sconces-Triple Candle 604751

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005466 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005466 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 604751 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
604751
Sconces-Triple Candle 604751
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Length 14.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 3 Product Name: Three Light Wall Sconce UPC: 633779005466 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Length 14.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 3
Product Name: Three Light Wall Sconce
UPC: 633779005466
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 604751
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details